Vishay Intertechnology, Inc. Single Diodes BAV200-GS08

Description
Diode Standard 50V 250mA (DC) Surface Mount SOD-80 QuadroMELF
Request a Quote Datasheet
Description
Diode Standard 50V 250mA (DC) Surface Mount SOD-80 QuadroMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAV200-GS08-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAV200-GS08-ND
Single Diodes BAV200-GS08-ND
Diode Standard 50V 250mA (DC) Surface Mount SOD-80 QuadroMELF

Diode Standard 50V 250mA (DC) Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1134629-BAV200-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1134629-BAV200-GS08
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1134629-BAV200-GS08
Win Source Part Number: 1134629-BAV200-GS08 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 12,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 250mA (DC) Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 100 nA @ 50 V Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: SOD-80 Variant Supplier Device Package: SOD-80 QuadroMELF Alternative Parts (Cross-Reference): BAV200GS08; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BAV200

Win Source Part Number: 1134629-BAV200-GS08
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 12,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 50 V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SOD-80 Variant
Supplier Device Package: SOD-80 QuadroMELF
Alternative Parts (Cross-Reference): BAV200GS08;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BAV200

Buy Now Datasheet
60V 0.25A Diode and Rectifier - 2085-BAV200-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 0.25A Diode and Rectifier
2085-BAV200-GS08
60V 0.25A Diode and Rectifier 2085-BAV200-GS08
Diode Small Signal Switching 60V 0.25A 2-Pin Quadro MELF SOD-80 T/R Product overview: BAV200-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 0.25A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAV200-GS08 can be used for catalog matching and distributor lookup.

Diode Small Signal Switching 60V 0.25A 2-Pin Quadro MELF SOD-80 T/R Product overview: BAV200-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 0.25A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAV200-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV200-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV200-GS08
Discrete Semiconductor Products - Diodes - Rectifiers BAV200-GS08
DIODE GP 50V 250MA SOD80

DIODE GP 50V 250MA SOD80

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number BAV200-GS08-ND 1134629-BAV200-GS08 2085-BAV200-GS08 BAV200-GS08
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 60V 0.25A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) -65 C (-85 F)
Diode Type Standard
VF 1 volts 1 volts
VR 50 volts
IR 0.1000 mA
Unlock Full Specs
to access all available technical data