200V 250mA Switching Diode DO-35 T/R Product overview: BAV20-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV20-TR can be used for catalog matching and distributor lookup.
Diode Standard 150V 250mA (DC) Through Hole DO-35 (DO-204AH)
Diode Standard 150V 250mA (DC) Through Hole DO-35 (DO-204AH)
DIODE GEN PURP 150V 250MA DO35
SWITCHING DIODE, 200V, 250mA, DO-35; Diode Configuration:Single
SWITCHING DIODE, 200V, 250mA, DO-35; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | 280-BAV20-TR | BAV20GICT-ND | BAV20-TR | 48F4698 |
| Product Name | 200V 250mA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Switching Diode, 200V, 250Ma, Do-35; Diode Configuration Vishay |
| Package | Tape and Reel | DO-35 | ||
| RoHS Compliant | RoHS | RoHS | ||
| IO | 0.2500 amps | |||
| Tj | -65 C (-85 F) | 175 C (347 F) | ||
| Life Cycle Stage | Active |