Diode Standard 150V 250mA (DC) Through Hole DO-35 (DO-204AH)
Diode Standard 150V 250mA (DC) Through Hole DO-35 (DO-204AH)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 801235-BAV20-TAP
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 250mA (DC)
Reverse Recovery Time (trr): 50ns
Operating Temperature - Junction: 175°C (Maximum)
Supplier Device Package: DO-35
Manufacturer Package: DO-204AH, DO-35, Axial
Voltage - DC Reverse (Vr) (Maximum): 150V
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 100mA
Current - Reverse Leakage at Vr: 100nA at 150V
Capacitance at Vr, F: 1.5pF at 0V, 1MHz
Diode Small Signal Switching 200V 0.25A Automotive 2-Pin DO-35 Ammo Product overview: BAV20-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV20-TAP can be used for catalog matching and distributor lookup.
DIODE GEN PURP 150V 250MA DO35
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | BAV20-TAPGICT-ND | 801235-BAV20-TAP | 280-BAV20-TAP | BAV20-TAP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAV20-TAP | Automotive 200V 0.25A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | |
| Diode Type | Standard | |||
| VF | 1 volts | 1 volts | ||
| VR | 150 volts | |||
| IR | 1.00E-4 mA |