Vishay Precision Group Single Diodes BAV17-TAP

Description
Diode Standard 20V 250mA (DC) Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Diode Standard 20V 250mA (DC) Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAV17-TAP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAV17-TAP-ND
Single Diodes BAV17-TAP-ND
Diode Standard 20V 250mA (DC) Through Hole DO-35 (DO-204AH)

Diode Standard 20V 250mA (DC) Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Switching Diode, 25V, 250Ma, Do-35, Full Reel; Diode Configuration Vishay - 18M1746 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 25V, 250Ma, Do-35, Full Reel; Diode Configuration Vishay
18M1746
Switching Diode, 25V, 250Ma, Do-35, Full Reel; Diode Configuration Vishay 18M1746
SWITCHING DIODE, 25V, 250mA, DO-35, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:25V; Average Forward Current:250mA; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:1A RoHS Compliant: Yes

SWITCHING DIODE, 25V, 250mA, DO-35, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:25V; Average Forward Current:250mA; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:1A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAV17-TAP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV17-TAP
Discrete Semiconductor Products - Diodes - Rectifiers BAV17-TAP
DIODE GEN PURP 20V 250MA DO35

DIODE GEN PURP 20V 250MA DO35

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers
Product Number BAV17-TAP-ND 18M1746 BAV17-TAP
Product Name Single Diodes Switching Diode, 25V, 250Ma, Do-35, Full Reel; Diode Configuration Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F)
Diode Applications Switching
RoHS Compliant RoHS
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1333329P - RS Components, Ltd.
Specs
Package TO-252
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B482F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Current Power Rectifiers - HRISOPAC0619 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 10000 mA
trr 150 ns
View Details