Vishay Precision Group Switch Diode, 200V, 250Ma, Sod-80, Full Reel; Diode Configuration Vishay BAV102-GS08.

Description
SWITCH DIODE, 200V, 250mA, SOD-80, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:200V; Average Forward Current:250mA; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:1A RoHS Compliant: Yes
Datasheet
Description
SWITCH DIODE, 200V, 250mA, SOD-80, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:200V; Average Forward Current:250mA; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Diode, 200V, 250Ma, Sod-80, Full Reel; Diode Configuration Vishay - 27AC0765 - Newark, An Avnet Company
Chicago, IL, United States
Switch Diode, 200V, 250Ma, Sod-80, Full Reel; Diode Configuration Vishay
27AC0765
Switch Diode, 200V, 250Ma, Sod-80, Full Reel; Diode Configuration Vishay 27AC0765
SWITCH DIODE, 200V, 250mA, SOD-80, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:200V; Average Forward Current:250mA; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:1A RoHS Compliant: Yes

SWITCH DIODE, 200V, 250mA, SOD-80, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:200V; Average Forward Current:250mA; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AC0765
Product Name Switch Diode, 200V, 250Ma, Sod-80, Full Reel; Diode Configuration Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-100-4000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Schottky Diodes & Rectifiers - 1220864 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details