Vishay Intertechnology, Inc. 120V 0.25A Diode and Rectifier BAV101-GS08

Description
Diode Small Signal Switching 120V 0.25A 2-Pin Mini-MELF SOD-80 T/R Product overview: BAV101-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV101-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Small Signal Switching 120V 0.25A 2-Pin Mini-MELF SOD-80 T/R Product overview: BAV101-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV101-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120V 0.25A Diode and Rectifier - 280-BAV101-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120V 0.25A Diode and Rectifier
280-BAV101-GS08
120V 0.25A Diode and Rectifier 280-BAV101-GS08
Diode Small Signal Switching 120V 0.25A 2-Pin Mini-MELF SOD-80 T/R Product overview: BAV101-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV101-GS08 can be used for catalog matching and distributor lookup.

Diode Small Signal Switching 120V 0.25A 2-Pin Mini-MELF SOD-80 T/R Product overview: BAV101-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV101-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-BAV101-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 250mA (DC) Surface Mount SOD-80 MiniMELF

Diode Standard 100V 250mA (DC) Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Diodes - 112-BAV101-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 250mA (DC) Surface Mount SOD-80 MiniMELF

Diode Standard 100V 250mA (DC) Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Diodes - 112-BAV101-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 250mA (DC) Surface Mount SOD-80 MiniMELF

Diode Standard 100V 250mA (DC) Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Diodes, Rectifiers - Single - BAV101-GS08 - 079510-BAV101-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAV101-GS08
079510-BAV101-GS08
Diodes, Rectifiers - Single - BAV101-GS08 079510-BAV101-GS08
Manufacturer: Vishay Win Source Part Number: 079510-BAV101-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 250mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 100V Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-80 MiniMELF Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 079510-BAV101-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 100V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV101-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV101-GS08
Discrete Semiconductor Products - Diodes - Rectifiers BAV101-GS08
DIODE GP 100V 250MA SOD80

DIODE GP 100V 250MA SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-BAV101-GS08 112-BAV101-GS08DKR-ND 079510-BAV101-GS08 BAV101-GS08
Product Name 120V 0.25A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BAV101-GS08 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
RoHS Compliant RoHS
IO 0.2500 amps
Tj -65 C (-85 F) 175 C (347 F) 125 C (257 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS3HVM5F - Micross Components, Inc.
Specs
IFSM 70 amps
IF 3000 mA
trr 150 ns
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
Schottky Diodes & Rectifiers - 4842224 - RS Components, Ltd.
Specs
Package SOT23; Sot-23 (to-236ab)
RoHS Compliant RoHS
trr 50 ns
View Details
Discrete Semiconductor Products - 231306-BAR90-099L4E6327 - Win Source Electronics
Specs
Diode Type RF Diodes
View Details
2 suppliers