Schottky Diodes & Rectifiers 200mA 60 Volt 5.0 Amp IFSM Product overview: BAT86S-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT86S-TAP can be used for catalog matching and distributor lookup.
Diode Schottky 50V 200mA (DC) Through Hole DO-35 (DO-204AH)
DIODE SCHOTTKY 50V 200MA DO35
Manufacturer: Vishay
Win Source Part Number: 1151657-BAT86S-TAP
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
SCHOTTKY RECTIFIER, 200mA 50V DO-35; Diode Configuration:Single
Schottky Diodes & Rectifiers 200mA 60 Volt 5.0 Amp IFSM
DIODE SCHOTTKY 50V 200MA DO35
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 280-BAT86S-TAP | 112-BAT86S-TAPTB-ND | 1151657-BAT86S-TAP | 20H1399 | BAT86S-TAP | BAT86S-TAP |
| Product Name | Schottky 200mA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BAT86S-TAP | Schottky Rectifier, 200Ma 50V Do-35; Diode Configuration Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DO-35; DO-35 | DO-35 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 0.2000 amps | |||||
| Tj | -65 C (-85 F) | 125 C (257 F) | ? to 125 C (? to 257 F) | |||
| Rectifier Configuration / Technology | Schottky |