Vishay Precision Group Schottky Diode, 50V, 0.2A, Do-35; Diode Configuration Vishay BAT86 SB00018/D8

Description
SCHOTTKY DIODE, 50V, 0.2A, DO-35; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:50V; Average Forward Current:200mA; Forward Voltage Max:900mV; Forward Surge Current:5A; Operating Temperature Max:125°C; No. of Pins:2PinsRoHS Compliant: Yes
Datasheet
Description
SCHOTTKY DIODE, 50V, 0.2A, DO-35; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:50V; Average Forward Current:200mA; Forward Voltage Max:900mV; Forward Surge Current:5A; Operating Temperature Max:125°C; No. of Pins:2PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode, 50V, 0.2A, Do-35; Diode Configuration Vishay - 73AC9675 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 50V, 0.2A, Do-35; Diode Configuration Vishay
73AC9675
Schottky Diode, 50V, 0.2A, Do-35; Diode Configuration Vishay 73AC9675
SCHOTTKY DIODE, 50V, 0.2A, DO-35; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:50V; Average Forward Current:200mA; Forward Voltage Max:900mV; Forward Surge Current:5A; Operating Temperature Max:125°C; No. of Pins:2PinsRoHS Compliant: Yes

SCHOTTKY DIODE, 50V, 0.2A, DO-35; Diode Configuration:Single; Repetitive Peak Reverse Voltage:50V; Average Forward Current:200mA; Forward Voltage Max:900mV; Forward Surge Current:5A; Operating Temperature Max:125°C; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 73AC9675
Product Name Schottky Diode, 50V, 0.2A, Do-35; Diode Configuration Vishay
VF 0.9000 volts
Unlock Full Specs
to access all available technical data