Diode Schottky 50V 30mA (DC) Through Hole DO-35 (DO-204AH)
DIODE SCHOTTKY 50V 30MA DO35
Schottky Diodes & Rectifiers 150mA 50 Volt 500mA IFSM
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | BAT82S-TR-ND | BAT82S-TR | BAT82S-TR |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) |