Schottky Diodes & Rectifiers 150mA 50 Volt 500mA IFSM Product overview: BAT82S-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150mA, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150mA, 500mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT82S-TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1022198-BAT82S-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 30mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 200nA @ 50V
Capacitance @ Vr, F: 1.6pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Diode Schottky 50V 30mA (DC) Through Hole DO-35 (DO-204AH)
Schottky Diodes & Rectifiers 150mA 50 Volt 500mA IFSM
DIODE SCHOTTKY 50V 30MA DO35
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-BAT82S-TAP | 1022198-BAT82S-TAP | BAT82S-TAP-ND | BAT82S-TAP | BAT82S-TAP |
| Product Name | Schottky 150mA 500mA Diode and Rectifier | Diodes, Rectifiers - Single - BAT82S-TAP | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Ammo Pack | DO-35 | DO-35; DO-35 | DO-35 | |
| RoHS Compliant | RoHS | ||||
| IO | 0.0300 amps |