Diode Schottky 40V 30mA (DC) Through Hole DO-35 (DO-204AH)
Diode Schottky 40V 30mA (DC) Through Hole DO-35 (DO-204AH)
Schottky Diodes & Rectifiers 150mA 40 Volt 500mA IFSM Product overview: BAT81S-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150mA, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150mA, 500mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT81S-TR can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 30MA DO35
SCHOTTKY RECTIFIER, 30mA, 40V DO-35; Diode Configuration:Single
SCHOTTKY DIODE, 40V, 0.03A, DO-35; Diode Configuration:Single
DIODE, SCHOTTKY, 0.03A, 40V, DO-204AH, FULL REEL; Diode Configuration:Single
Schottky Diodes & Rectifiers 150mA 40 Volt 500mA IFSM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | BAT81S-TRGITR-ND | 280-BAT81S-TR | BAT81S-TR | 32C8960 | 61M4986 | 28X7082 | BAT81S-TR |
| Product Name | Single Diodes | Schottky 150mA 500mA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 30Ma, 40V Do-35; Diode Configuration Vishay | Schottky Diode, 40V, 0.03A, Do-35; Diode Configuration Vishay | Diode, Schottky, 0.03A, 40V, Do-204Ah, Full Reel; Diode Configuration Vishay | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) | -65 C (-85 F) | ? to 125 C (? to 257 F) | ? to 125 C (? to 257 F) | ? to 125 C (? to 257 F) | ||
| Package | Tape and Reel | DO-35; DO-35 | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 0.0300 amps | ||||||
| Life Cycle Stage | Active |