Diode Schottky 30V 200mA (DC) Surface Mount SOD-323
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323
Win Source Part Number: 1367028-BAT54WS-HE3-
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: BAT54
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 100 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 2 µA @ 25 V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Schottky Diodes & Rectifiers 30Volt 200mA Single AUTO Product overview: BAT54WS-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54WS-HE3-18 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 200MA SOD323
30V 200mA 800mV@100mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | BAT54WS-HE3-18GICT-ND | 1367028-BAT54WS-HE3-18 | 280-BAT54WS-HE3-18 | BAT54WS-HE3-18 | BAT54WS-HE3-18 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Schottky 200mA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) |
| Tj | 125 C (257 F) | 125 C (257 F) | -55 C (-67 F) | ||
| Package | SOD-323; SC-76, SOD-323 | Tape and Reel | SOD-323 | SOD-323 | |
| VF | 0.8000 volts | 0.8000 volts | 0.8000 volts | ||
| trr | 5 ns |