Diode Schottky 30V 200mA (DC) Surface Mount SOD-323
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323
Schottky Diodes & Rectifiers 30Volt 200mA Single Product overview: BAT54WS-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54WS-E3-18 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 200MA SOD323
Schottky Diodes & Rectifiers 30Volt 200mA Single
RECTIFIER, ULTRAFAST, 0.2A, 30V, SOD-323; Diode Configuration:Single
SCHOTTKY DIODE, 30V, 0.2A, SOD-323; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | BAT54WS-E3-18DKR-ND | 280-BAT54WS-E3-18 | BAT54WS-E3-18 | BAT54WS-E3-18 | 43X2896 | 60AC3529 |
| Product Name | Single Diodes | Schottky 200mA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Rectifier, Ultrafast, 0.2A, 30V, Sod-323; Diode Configuration Vishay | Schottky Diode, 30V, 0.2A, Sod-323; Diode Configuration Vishay |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ? to 125 C (? to 257 F) | ? to 125 C (? to 257 F) | ||
| Package | Tape and Reel | SOD-323 | SOD-323; SOD-323-2 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| IO | 0.2000 amps |