Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048263-BAT54W-GS08
Packaging: Tape & Reel
Peak Non-Repetitive Surge Current: 6 A
Forward Current: 200 mA
Number of Pins: 3
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 30 V
Reverse Recovery Time: 5 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1048263-BAT54W-GS08 |
| Product Name | OEM Parts - OEM Parts (A - B) - BAT54W-GS08 |