Vishay Intertechnology, Inc. Schottky Diodes - BAT54SPBF BAT54SPBF

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048255-BAT54SPBF Mounting: SMD (SMT) Forward Voltage: 650 mV Peak Non-Repetitive Surge Current: 8.4 A Number of Pins: 3 Categories: Schottky Diodes Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Max Reverse Leakage Current: 3 µA Max Surge Current: 8.4 A
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048255-BAT54SPBF Mounting: SMD (SMT) Forward Voltage: 650 mV Peak Non-Repetitive Surge Current: 8.4 A Number of Pins: 3 Categories: Schottky Diodes Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Max Reverse Leakage Current: 3 µA Max Surge Current: 8.4 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes - BAT54SPBF - 1048255-BAT54SPBF - Win Source Electronics
Laguna Hills, CA, United States
Schottky Diodes - BAT54SPBF
1048255-BAT54SPBF
Schottky Diodes - BAT54SPBF 1048255-BAT54SPBF
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048255-BAT54SPBF Mounting: SMD (SMT) Forward Voltage: 650 mV Peak Non-Repetitive Surge Current: 8.4 A Number of Pins: 3 Categories: Schottky Diodes Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Max Reverse Leakage Current: 3 µA Max Surge Current: 8.4 A

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048255-BAT54SPBF
Mounting: SMD (SMT)
Forward Voltage: 650 mV
Peak Non-Repetitive Surge Current: 8.4 A
Number of Pins: 3
Categories: Schottky Diodes
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Max Reverse Leakage Current: 3 µA
Max Surge Current: 8.4 A

Buy Now
Schottky 0.2A 30V Diode and Rectifier - 280-BAT54SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 30V Diode and Rectifier
280-BAT54SPBF
Schottky 0.2A 30V Diode and Rectifier 280-BAT54SPBF
Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAT54SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54SPBF can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAT54SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54SPBF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 1048255-BAT54SPBF 280-BAT54SPBF
Product Name Schottky Diodes - BAT54SPBF Schottky 0.2A 30V Diode and Rectifier
Package SOT23; SOT-23 Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467605P - RS Components, Ltd.
Specs
Package SMB; DO-214AA (SMB)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N5553US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Schottky Diodes & Rectifiers - 2186279 - RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
8 suppliers