Vishay Intertechnology, Inc. Schottky 30V 0.2A SOT-23 Diode and Rectifier BAT54S-V-GS08

Description
Diode Small Signal Schottky 30V 0.2A 3-Pin SOT-23 T/R Product overview: BAT54S-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54S-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Small Signal Schottky 30V 0.2A 3-Pin SOT-23 T/R Product overview: BAT54S-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54S-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 0.2A SOT-23 Diode and Rectifier - 286-BAT54S-V-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 0.2A SOT-23 Diode and Rectifier
286-BAT54S-V-GS08
Schottky 30V 0.2A SOT-23 Diode and Rectifier 286-BAT54S-V-GS08
Diode Small Signal Schottky 30V 0.2A 3-Pin SOT-23 T/R Product overview: BAT54S-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54S-V-GS08 can be used for catalog matching and distributor lookup.

Diode Small Signal Schottky 30V 0.2A 3-Pin SOT-23 T/R Product overview: BAT54S-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54S-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - BAT54S-V-GS08 - 039561-BAT54S-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54S-V-GS08
039561-BAT54S-V-GS08
Diodes, Rectifiers - Arrays - BAT54S-V-GS08 039561-BAT54S-V-GS08
Manufacturer: Vishay Win Source Part Number: 039561-BAT54S-V-GS08 Packaging: Tape and Reel Operating Temp Range: -65C to 125C Mounting: Surface Mount Pin Count: 3 Operating Temperature Classification: Military Rad Hardened: No DELETED: Compliant Package Type: SOT-23 Configuration: Dual Series Peak Non-Repetitive Surge Current (Max): 0.6 Peak Rep Rev Volt: 30 Rev Curr: 2 Forward Voltage: 0.8 Avg. Forward Curr (Max): 0.2 Peak Non-Repetitive Surge Current: 0.6 A Rev Recov Time: 5 Family Name: BAT54S-V Alternative Parts (Cross-Reference): BAT54S-V-G-08; BAT54S-V-G-18; BAT5404E6327T; BAT54S/DG/B4R; Introduction Date: October 25, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Vishay
Win Source Part Number: 039561-BAT54S-V-GS08
Packaging: Tape and Reel
Operating Temp Range: -65C to 125C
Mounting: Surface Mount
Pin Count: 3
Operating Temperature Classification: Military
Rad Hardened: No
DELETED: Compliant
Package Type: SOT-23
Configuration: Dual Series
Peak Non-Repetitive Surge Current (Max): 0.6
Peak Rep Rev Volt: 30
Rev Curr: 2
Forward Voltage: 0.8
Avg. Forward Curr (Max): 0.2
Peak Non-Repetitive Surge Current: 0.6 A
Rev Recov Time: 5
Family Name: BAT54S-V
Alternative Parts (Cross-Reference): BAT54S-V-G-08; BAT54S-V-G-18; BAT5404E6327T; BAT54S/DG/B4R;
Introduction Date: October 25, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now
Diode, Small Signal; 200 mA; 30 V (Min.); 1000 mV (Max.); 230 mW; 430 degC/W - 70061668 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Small Signal; 200 mA; 30 V (Min.); 1000 mV (Max.); 230 mW; 430 degC/W
70061668
Diode, Small Signal; 200 mA; 30 V (Min.); 1000 mV (Max.); 230 mW; 430 degC/W 70061668
Features: These Diodes Feature Very Low Turn-On Voltage and Fast Switching These Devices Are Protected By a PN Junction Guard Ring Against Excessive Voltage, Such as Electrostatic Discharges Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC

Features:

  • These Diodes Feature Very Low Turn-On Voltage and Fast Switching
  • These Devices Are Protected By a PN Junction Guard Ring Against Excessive Voltage, Such as Electrostatic Discharges
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc.
Product Category Rectifiers Diode Arrays Schottky Diodes
Product Number 286-BAT54S-V-GS08 039561-BAT54S-V-GS08 70061668
Product Name Schottky 30V 0.2A SOT-23 Diode and Rectifier Diodes, Rectifiers - Arrays - BAT54S-V-GS08 Diode, Small Signal; 200 mA; 30 V (Min.); 1000 mV (Max.); 230 mW; 430 degC/W
Package Tape and Reel SOT23
RoHS Compliant RoHS
IO 0.2000 amps
Tj -65 C (-85 F) -65 to 125 C (-85 to 257 F)
Diode Type Schottky; Dual Series
Unlock Full Specs
to access all available technical data