Vishay Intertechnology, Inc. Diode Arrays BAT54S-HE3-18

Description
Diode Array 1 Pair Series Connection Schottky 30V Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Schottky 30V Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAT54S-HE3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 30V Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAT54S-HE3-18 - 863496-BAT54S-HE3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54S-HE3-18
863496-BAT54S-HE3-18
Diodes, Rectifiers - Arrays - BAT54S-HE3-18 863496-BAT54S-HE3-18
Manufacturer: Vishay Win Source Part Number: 863496-BAT54S-HE3-18 Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Series Connection Schottky 30 V Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAT54 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAT54S-HE3-18GITR, BAT54S-HE3-18GICT, BAT54S-HE3-18-ND

Manufacturer: Vishay
Win Source Part Number: 863496-BAT54S-HE3-18
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Series Connection Schottky 30 V Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAT54
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAT54S-HE3-18GITR, BAT54S-HE3-18GICT, BAT54S-HE3-18-ND

Buy Now Datasheet
Schottky 0.2A 30V Diode and Rectifier - 280-BAT54S-HE3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 30V Diode and Rectifier
280-BAT54S-HE3-18
Schottky 0.2A 30V Diode and Rectifier 280-BAT54S-HE3-18
Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAT54S-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54S-HE3-18 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAT54S-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54S-HE3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54S-HE3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54S-HE3-18
Discrete Semiconductor Products - Diodes - Rectifiers BAT54S-HE3-18
DIODE ARRAY SCHOTTKY 30V SOT23-3

DIODE ARRAY SCHOTTKY 30V SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54S-HE3-18
Schottky Diodes & Rectifiers BAT54S-HE3-18
Schottky Diodes & Rectifiers 30 Volt 200mA Series AUTO

Schottky Diodes & Rectifiers 30 Volt 200mA Series AUTO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number BAT54S-HE3-18GITR-ND 863496-BAT54S-HE3-18 280-BAT54S-HE3-18 BAT54S-HE3-18 BAT54S-HE3-18
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAT54S-HE3-18 Schottky 0.2A 30V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj 125 C (257 F) -55 C (-67 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 Tape and Reel SC-59; SOT23 SOT-23-3
Diode Type Schottky; Diode Array 1 Pair Series Connection Schottky 30 V Surface Mount TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data