Vishay Intertechnology, Inc. Diode Arrays BAT54S-G3-18

Description
DIODE ARRAY SCHOTTKY 30V SOT23-3
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 30V SOT23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-BAT54S-G3-18CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOTTKY 30V SOT23-3

DIODE ARRAY SCHOTTKY 30V SOT23-3

Buy Now Datasheet
Diode Arrays - 112-BAT54S-G3-18TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 30V Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 112-BAT54S-G3-18DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOTTKY 30V SOT23-3

DIODE ARRAY SCHOTTKY 30V SOT23-3

Buy Now Datasheet
Schottky 0.2A 30V Diode and Rectifier - 280-BAT54S-G3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 30V Diode and Rectifier
280-BAT54S-G3-18
Schottky 0.2A 30V Diode and Rectifier 280-BAT54S-G3-18
Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAT54S-G3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54S-G3-18 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAT54S-G3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54S-G3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1179860-BAT54S-G3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1179860-BAT54S-G3-18
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1179860-BAT54S-G3-18
Win Source Part Number: 1179860-BAT54S-G3-18 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Voltage - Forward (Vf) (Max) @ If: 800 mV @ 100 mA Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 2 µA @ 25 V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Series Connection Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-BAT54S-G3-18CT,B AT54S-G3-18-ND,112-B AT54S-G3-18DKR,112-B AT54S-G3-18TR Base Product Number: BAT54

Win Source Part Number: 1179860-BAT54S-G3-18
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 100 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 2 µA @ 25 V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Series Connection
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-BAT54S-G3-18CT,BAT54S-G3-18-ND,112-BAT54S-G3-18DKR,112-BAT54S-G3-18TR
Base Product Number: BAT54

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54S-G3-18
Schottky Diodes & Rectifiers BAT54S-G3-18
Schottky Diodes & Rectifiers 30 Volt 200mA Series

Schottky Diodes & Rectifiers 30 Volt 200mA Series

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54S-G3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54S-G3-18
Discrete Semiconductor Products - Diodes - Rectifiers BAT54S-G3-18
DIODE ARRAY SCHOTTKY 30V SOT23-3

DIODE ARRAY SCHOTTKY 30V SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number 112-BAT54S-G3-18CT-ND 280-BAT54S-G3-18 1179860-BAT54S-G3-18 BAT54S-G3-18 BAT54S-G3-18
Product Name Diode Arrays Schottky 0.2A 30V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 125 C (257 F) -55 C (-67 F) 125 C (257 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel TO-236-3, SC-59, SOT-23-3 SOT-23-3
RoHS Compliant RoHS
IO 0.2000 amps
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data