Vishay Precision Group Diode Arrays BAT54S-E3-08

Description
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAT54S-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54S-E3-08CT-ND
Diode Arrays BAT54S-E3-08CT-ND
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54S-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54S-E3-08TR-ND
Diode Arrays BAT54S-E3-08TR-ND
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54S-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Schottky 0.2A 30V Diode and Rectifier - 280-BAT54S-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 30V Diode and Rectifier
280-BAT54S-E3-08
Schottky 0.2A 30V Diode and Rectifier 280-BAT54S-E3-08
Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAT54S-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54S-E3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAT54S-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54S-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAT54S-E3-08 - 010999-BAT54S-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54S-E3-08
010999-BAT54S-E3-08
Diodes, Rectifiers - Arrays - BAT54S-E3-08 010999-BAT54S-E3-08
Manufacturer: Vishay Win Source Part Number: 010999-BAT54S-E3-08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Alternative Parts (Cross-Reference): BAT54S; BAT54S-TP-HF; BAT54ST; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: Vishay
Win Source Part Number: 010999-BAT54S-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Alternative Parts (Cross-Reference): BAT54S; BAT54S-TP-HF; BAT54ST;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8151229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8151229
Schottky Diodes & Rectifiers 8151229
Vishay BAT54S-E3-08 Diode

Vishay BAT54S-E3-08 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 8151229P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8151229P
Schottky Diodes & Rectifiers 8151229P
Vishay BAT54S-E3-08 Diode

Vishay BAT54S-E3-08 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1656362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1656362
Schottky Diodes & Rectifiers 1656362
Vishay BAT54S-E3-08 Diode

Vishay BAT54S-E3-08 Diode

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54S-E3-08
Schottky Diodes & Rectifiers BAT54S-E3-08
Schottky Diodes & Rectifiers 200mA 30 Volt

Schottky Diodes & Rectifiers 200mA 30 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54S-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54S-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAT54S-E3-08
DIODE ARR SCHOTT 30V 200MA SOT23

DIODE ARR SCHOTT 30V 200MA SOT23

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - BAT54S-E3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT54S-E3-08
Diodes >> Schottky Barrier Diodes (SBD) BAT54S-E3-08
SOT-23 Schottky Barrier Diodes (SBD) ROHS

SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Diode Arrays - BAT54S-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54S-E3-08
Diode Arrays BAT54S-E3-08
DIODE ARRAY SCHOTTKY 30V SOT23

DIODE ARRAY SCHOTTKY 30V SOT23

Supplier's Site Datasheet
Diode, Schottky, 0.2A, 30V, Sot-23-3; Diode Configuration Vishay - 12X6450 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 0.2A, 30V, Sot-23-3; Diode Configuration Vishay
12X6450
Diode, Schottky, 0.2A, 30V, Sot-23-3; Diode Configuration Vishay 12X6450
DIODE, SCHOTTKY, 0.2A, 30V, SOT-23-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, SCHOTTKY, 0.2A, 30V, SOT-23-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 200Ma, 30V, Sot-23-3, Full Reel; Diode Configuration Vishay - 06X4380 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 200Ma, 30V, Sot-23-3, Full Reel; Diode Configuration Vishay
06X4380
Diode, Schottky, 200Ma, 30V, Sot-23-3, Full Reel; Diode Configuration Vishay 06X4380
DIODE, SCHOTTKY, 200MA, 30V, SOT-23-3, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Diode Case Style:SOT-23 RoHS Compliant: Yes

DIODE, SCHOTTKY, 200MA, 30V, SOT-23-3, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Diode Arrays Schottky Diodes Rectifiers Schottky Diodes Diode Arrays Schottky Diodes Schottky Diodes
Product Number BAT54S-E3-08CT-ND 280-BAT54S-E3-08 010999-BAT54S-E3-08 8151229 8151229P BAT54S-E3-08 BAT54S-E3-08 BAT54S-E3-08 BAT54S-E3-08 12X6450 06X4380
Product Name Diode Arrays Schottky 0.2A 30V Diode and Rectifier Diodes, Rectifiers - Arrays - BAT54S-E3-08 Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Diode Arrays Diode, Schottky, 0.2A, 30V, Sot-23-3; Diode Configuration Vishay Diode, Schottky, 200Ma, 30V, Sot-23-3, Full Reel; Diode Configuration Vishay
Tj 125 C (257 F) -55 C (-67 F) 125 C (257 F) ? to 125 C (? to 257 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23 SOT23; Sot-23 SOT23; SOT-23 SOT-23 SC-59; SOT23 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 0.2000 amps
Diode Type Schottky; Schottky Schottky Schottky Schottky
Unlock Full Specs
to access all available technical data