Vishay Precision Group Diode, Schottky, 200Ma, 30V, Sot-23-3, Full Reel; Diode Configuration Vishay BAT54S-E3-08.

Description
DIODE, SCHOTTKY, 200MA, 30V, SOT-23-3, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Diode Case Style:SOT-23 RoHS Compliant: No
Datasheet
Description
DIODE, SCHOTTKY, 200MA, 30V, SOT-23-3, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Diode Case Style:SOT-23 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, 200Ma, 30V, Sot-23-3, Full Reel; Diode Configuration Vishay - 29AC2701 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 200Ma, 30V, Sot-23-3, Full Reel; Diode Configuration Vishay
29AC2701
Diode, Schottky, 200Ma, 30V, Sot-23-3, Full Reel; Diode Configuration Vishay 29AC2701
DIODE, SCHOTTKY, 200MA, 30V, SOT-23-3, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Diode Case Style:SOT-23 RoHS Compliant: No

DIODE, SCHOTTKY, 200MA, 30V, SOT-23-3, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Diode Case Style:SOT-23 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 29AC2701
Product Name Diode, Schottky, 200Ma, 30V, Sot-23-3, Full Reel; Diode Configuration Vishay
Package SOT23; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120 - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-247
VF 1.7 volts
View Details
Schottky Diodes & Rectifiers - 1220278 - RS Components, Ltd.
Specs
Applications Rectifier
Package Powerdi 323
RoHS Compliant RoHS
View Details