Vishay Intertechnology, Inc. Diode Arrays BAT54C-HE3-08

Description
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-BAT54C-HE3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 112-BAT54C-HE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Schottky 0.2A 30V Diode and Rectifier - 280-BAT54C-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 30V Diode and Rectifier
280-BAT54C-HE3-08
Schottky 0.2A 30V Diode and Rectifier 280-BAT54C-HE3-08
Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAT54C-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54C-HE3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAT54C-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54C-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAT54C-HE3-08 - 912853-BAT54C-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54C-HE3-08
912853-BAT54C-HE3-08
Diodes, Rectifiers - Arrays - BAT54C-HE3-08 912853-BAT54C-HE3-08
Manufacturer: Vishay Win Source Part Number: 912853-BAT54C-HE3-08 Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Schottky 30 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAT54 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 112-BAT54C-HE3-08TR, BAT54C-HE3-08-ND, 112-BAT54C-HE3-08DKR , 112-BAT54C-HE3-08CT, BAT54C-HE3-08GITR, BAT54C-HE3-08GICT, BAT54C-HE3-08GITR-ND , BAT54C-HE3-08GICT-ND

Manufacturer: Vishay
Win Source Part Number: 912853-BAT54C-HE3-08
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Schottky 30 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAT54
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 112-BAT54C-HE3-08TR, BAT54C-HE3-08-ND, 112-BAT54C-HE3-08DKR, 112-BAT54C-HE3-08CT, BAT54C-HE3-08GITR, BAT54C-HE3-08GICT, BAT54C-HE3-08GITR-ND, BAT54C-HE3-08GICT-ND

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54C-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54C-HE3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAT54C-HE3-08
DIODE ARR SCHOTT 30V 200MA SOT23

DIODE ARR SCHOTT 30V 200MA SOT23

Supplier's Site
Diode Arrays - BAT54C-HE3-08 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54C-HE3-08
Diode Arrays BAT54C-HE3-08
DIODE ARRAY SCHOTTKY 30V SOT23

DIODE ARRAY SCHOTTKY 30V SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Diode Arrays
Product Number 112-BAT54C-HE3-08CT-ND 280-BAT54C-HE3-08 912853-BAT54C-HE3-08 BAT54C-HE3-08 BAT54C-HE3-08
Product Name Diode Arrays Schottky 0.2A 30V Diode and Rectifier Diodes, Rectifiers - Arrays - BAT54C-HE3-08 Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Arrangement Common Catode Common Catode
Tj 125 C (257 F) -55 C (-67 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23-3 SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
IO 0.1000 amps
Unlock Full Specs
to access all available technical data