Vishay Precision Group Schottky Diodes & Rectifiers BAT54C-G3-08

Description
Vishay BAT54C-G3-08 Diode
Request a Quote Datasheet
Description
Vishay BAT54C-G3-08 Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 9030729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9030729
Schottky Diodes & Rectifiers 9030729
Vishay BAT54C-G3-08 Diode

Vishay BAT54C-G3-08 Diode

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1048239-BAT54C-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1048239-BAT54C-G3-08
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1048239-BAT54C-G3-08
Win Source Part Number: 1048239-BAT54C-G3-08 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Voltage - Forward (Vf) (Max) @ If: 800 mV @ 100 mA Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 2 µA @ 25 V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Alternative Parts (Cross-Reference): BAT54-E3-08; BAT54C-E3-08; BAT54A-E3-08; BAT54C-TP; BAS40-04-TP; BAT54S-TP; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BAT54C-G3-08GICT,BAT 54C-G3-08GICT-ND,112 -BAT54C-G3-08TR,BAT5 4C-G3-08GITR,112-BAT 54C-G3-08CT,BAT54C-G 3-08GITR-ND,112-BAT5 4C-G3-08DKR,BAT54C-G 3-08-ND Base Product Number: BAT54

Win Source Part Number: 1048239-BAT54C-G3-08
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 100 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 2 µA @ 25 V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Alternative Parts (Cross-Reference): BAT54-E3-08; BAT54C-E3-08; BAT54A-E3-08; BAT54C-TP; BAS40-04-TP; BAT54S-TP;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BAT54C-G3-08GICT,BAT54C-G3-08GICT-ND,112-BAT54C-G3-08TR,BAT54C-G3-08GITR,112-BAT54C-G3-08CT,BAT54C-G3-08GITR-ND,112-BAT54C-G3-08DKR,BAT54C-G3-08-ND
Base Product Number: BAT54

Buy Now Datasheet
Diode Arrays - 112-BAT54C-G3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 112-BAT54C-G3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 112-BAT54C-G3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Schottky 0.2A 30V Diode and Rectifier - 280-BAT54C-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 30V Diode and Rectifier
280-BAT54C-G3-08
Schottky 0.2A 30V Diode and Rectifier 280-BAT54C-G3-08
Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAT54C-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54C-G3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAT54C-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54C-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54C-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54C-G3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAT54C-G3-08
DIODE ARR SCHOTT 30V 200MA SOT23

DIODE ARR SCHOTT 30V 200MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54C-G3-08
Schottky Diodes & Rectifiers BAT54C-G3-08
Schottky Diodes & Rectifiers 30 Volt 200mA Common Cathode

Schottky Diodes & Rectifiers 30 Volt 200mA Common Cathode

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number 9030729 1048239-BAT54C-G3-08 112-BAT54C-G3-08DKR-ND 280-BAT54C-G3-08 BAT54C-G3-08 BAT54C-G3-08
Product Name Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Schottky 0.2A 30V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23 TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT-23-3
RoHS Compliant RoHS RoHS
trr 5 ns
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data