Vishay Precision Group Schottky Diodes & Rectifiers BAT54C-E3-08

Description
Vishay BAT54C-E3-08 Diode
Request a Quote Datasheet
Description
Vishay BAT54C-E3-08 Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 9030710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9030710
Schottky Diodes & Rectifiers 9030710
Vishay BAT54C-E3-08 Diode

Vishay BAT54C-E3-08 Diode

Supplier's Site
Diodes, Rectifiers - Arrays - BAT54C-E3-08 - 863488-BAT54C-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54C-E3-08
863488-BAT54C-E3-08
Diodes, Rectifiers - Arrays - BAT54C-E3-08 863488-BAT54C-E3-08
Manufacturer: Vishay Win Source Part Number: 863488-BAT54C-E3-08 Features: Diode Array 1 Pair Common Cathode Schottky 30 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAT54 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAT54C-V-GS08, BAT54C-E3-08TR, BAT54C-V-GS08GICT-ND , BAT54C-V-GS08-ND, BAT54C-V-GS08GICT, BAT54C-V-GS08GITR-ND , BAT54C-V-GS08GITR, BAT54C-E3-08DKR, Q2809413, BAT54C-V-GS08GIDKR, Q3245153, BAT54C-V-GS08GIDKR-N D, BAT54C-ND, BAT54C-E3-08CT, BAT54CVGS08

Manufacturer: Vishay
Win Source Part Number: 863488-BAT54C-E3-08
Features: Diode Array 1 Pair Common Cathode Schottky 30 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAT54
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAT54C-V-GS08, BAT54C-E3-08TR, BAT54C-V-GS08GICT-ND, BAT54C-V-GS08-ND, BAT54C-V-GS08GICT, BAT54C-V-GS08GITR-ND, BAT54C-V-GS08GITR, BAT54C-E3-08DKR, Q2809413, BAT54C-V-GS08GIDKR, Q3245153, BAT54C-V-GS08GIDKR-ND, BAT54C-ND, BAT54C-E3-08CT, BAT54CVGS08

Buy Now Datasheet
Diode Arrays - BAT54C-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54C-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54C-E3-08TR-ND
Diode Arrays BAT54C-E3-08TR-ND
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54C-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54C-E3-08CT-ND
Diode Arrays BAT54C-E3-08CT-ND
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Schottky 0.2A 30V Diode and Rectifier - 280-BAT54C-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 30V Diode and Rectifier
280-BAT54C-E3-08
Schottky 0.2A 30V Diode and Rectifier 280-BAT54C-E3-08
Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAT54C-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54C-E3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAT54C-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54C-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAT54C-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54C-E3-08
Diode Arrays BAT54C-E3-08
DIODE ARRAY SCHOTTKY 30V SOT23

DIODE ARRAY SCHOTTKY 30V SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54C-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54C-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAT54C-E3-08
DIODE ARR SCHOTT 30V 200MA SOT23

DIODE ARR SCHOTT 30V 200MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54C-E3-08
Schottky Diodes & Rectifiers BAT54C-E3-08
Schottky Diodes & Rectifiers 200mA 30 Volt

Schottky Diodes & Rectifiers 200mA 30 Volt

Buy Now Datasheet
Diode, Schottky, 30V, 0.2A, Sot-23; Diode Configuration Vishay - 06AC5782 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 30V, 0.2A, Sot-23; Diode Configuration Vishay
06AC5782
Diode, Schottky, 30V, 0.2A, Sot-23; Diode Configuration Vishay 06AC5782
DIODE, SCHOTTKY, 30V, 0.2A, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating RoHS Compliant: Yes

DIODE, SCHOTTKY, 30V, 0.2A, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 30V, 0.2A, Sot-23; Diode Configuration Vishay - 09X2351 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 30V, 0.2A, Sot-23; Diode Configuration Vishay
09X2351
Diode, Schottky, 30V, 0.2A, Sot-23; Diode Configuration Vishay 09X2351
DIODE, SCHOTTKY, 30V, 0.2A, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, SCHOTTKY, 30V, 0.2A, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 30V, 0.2A, Sot-23; Diode Configuration Vishay - 06AC5781 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 30V, 0.2A, Sot-23; Diode Configuration Vishay
06AC5781
Diode, Schottky, 30V, 0.2A, Sot-23; Diode Configuration Vishay 06AC5781
DIODE, SCHOTTKY, 30V, 0.2A, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating RoHS Compliant: Yes

DIODE, SCHOTTKY, 30V, 0.2A, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 9030710 863488-BAT54C-E3-08 BAT54C-E3-08DKR-ND 280-BAT54C-E3-08 BAT54C-E3-08 BAT54C-E3-08 BAT54C-E3-08 06AC5782 09X2351
Product Name Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - BAT54C-E3-08 Diode Arrays Schottky 0.2A 30V Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diode, Schottky, 30V, 0.2A, Sot-23; Diode Configuration Vishay Diode, Schottky, 30V, 0.2A, Sot-23; Diode Configuration Vishay
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23 SOT-23
RoHS Compliant RoHS RoHS RoHS RoHS
trr 5 ns
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 30 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Schottky
Unlock Full Specs
to access all available technical data