Vishay Precision Group Diode Arrays BAT54A-E3-18

Description
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAT54A-E3-18TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54A-E3-18TR-ND
Diode Arrays BAT54A-E3-18TR-ND
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54A-E3-18CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54A-E3-18CT-ND
Diode Arrays BAT54A-E3-18CT-ND
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54A-E3-18DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAT54A-E3-18 - 912850-BAT54A-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54A-E3-18
912850-BAT54A-E3-18
Diodes, Rectifiers - Arrays - BAT54A-E3-18 912850-BAT54A-E3-18
Manufacturer: Vishay Win Source Part Number: 912850-BAT54A-E3-18 Features: Diode Array 1 Pair Common Anode Schottky 30 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAT54 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAT54A-V-GS18DKR, BAT54A-V-GS18, BAT54A-V-GS18DKR-ND, BAT54AVGS18, BAT54A-E3-18TR, BAT54A-V-GS18TR-ND, BAT54A-E3-18CT, BAT54A-E3-18DKR, BAT54A-V-GS18CT-ND, BAT54A-V-GS18CT, BAT54A-V-GS18TR

Manufacturer: Vishay
Win Source Part Number: 912850-BAT54A-E3-18
Features: Diode Array 1 Pair Common Anode Schottky 30 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAT54
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAT54A-V-GS18DKR, BAT54A-V-GS18, BAT54A-V-GS18DKR-ND, BAT54AVGS18, BAT54A-E3-18TR, BAT54A-V-GS18TR-ND, BAT54A-E3-18CT, BAT54A-E3-18DKR, BAT54A-V-GS18CT-ND, BAT54A-V-GS18CT, BAT54A-V-GS18TR

Buy Now Datasheet
Schottky 0.2A 30V Diode and Rectifier - 280-BAT54A-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 30V Diode and Rectifier
280-BAT54A-E3-18
Schottky 0.2A 30V Diode and Rectifier 280-BAT54A-E3-18
Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAT54A-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54A-E3-18 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAT54A-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54A-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Small Signal Schottky 30V 0.2A 3-Pin SOT-23 T/R - 884-BAT54A-E3-18 - Utmel Electronic Limited
Hong Kong, China
Diode Small Signal Schottky 30V 0.2A 3-Pin SOT-23 T/R
884-BAT54A-E3-18
Diode Small Signal Schottky 30V 0.2A 3-Pin SOT-23 T/R 884-BAT54A-E3-18
Diode Small Signal Schottky 30V 0.2A 3-Pin SOT-23 T/R

Diode Small Signal Schottky 30V 0.2A 3-Pin SOT-23 T/R

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54A-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54A-E3-18
Discrete Semiconductor Products - Diodes - Rectifiers BAT54A-E3-18
DIODE ARR SCHOTT 30V 200MA SOT23

DIODE ARR SCHOTT 30V 200MA SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number BAT54A-E3-18TR-ND 912850-BAT54A-E3-18 280-BAT54A-E3-18 884-BAT54A-E3-18 BAT54A-E3-18
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAT54A-E3-18 Schottky 0.2A 30V Diode and Rectifier Diode Small Signal Schottky 30V 0.2A 3-Pin SOT-23 T/R Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Anode
Tj 125 C (257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
Diode Type Schottky; Diode Array 1 Pair Common Anode Schottky 30 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data