Vishay Precision Group Schottky 0.2A 30V Diode and Rectifier BAT54A-E3-08

Description
Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAT54A-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54A-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAT54A-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54A-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 0.2A 30V Diode and Rectifier - 280-BAT54A-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 30V Diode and Rectifier
280-BAT54A-E3-08
Schottky 0.2A 30V Diode and Rectifier 280-BAT54A-E3-08
Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAT54A-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54A-E3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAT54A-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54A-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAT54A-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54A-E3-08CT-ND
Diode Arrays BAT54A-E3-08CT-ND
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54A-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54A-E3-08TR-ND
Diode Arrays BAT54A-E3-08TR-ND
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54A-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAT54A-E3-08 - 863486-BAT54A-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54A-E3-08
863486-BAT54A-E3-08
Diodes, Rectifiers - Arrays - BAT54A-E3-08 863486-BAT54A-E3-08
Manufacturer: Vishay Win Source Part Number: 863486-BAT54A-E3-08 Features: Diode Array 1 Pair Common Anode Schottky 30 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAT54 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAT54A-V-GS08, BAT54A-E3-08CT, BAT54A-E3-08DKR, BAT54A-V-GS08DKR, BAT54A-V-GS08DKR-ND, BAT54A-V-GS08TR-ND, BAT54AVGS08, BAT54A-V-GS08CT, BAT54A-V-GS08CT-ND, BAT54A-E3-08TR, BAT54A-V-GS08TR

Manufacturer: Vishay
Win Source Part Number: 863486-BAT54A-E3-08
Features: Diode Array 1 Pair Common Anode Schottky 30 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAT54
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAT54A-V-GS08, BAT54A-E3-08CT, BAT54A-E3-08DKR, BAT54A-V-GS08DKR, BAT54A-V-GS08DKR-ND, BAT54A-V-GS08TR-ND, BAT54AVGS08, BAT54A-V-GS08CT, BAT54A-V-GS08CT-ND, BAT54A-E3-08TR, BAT54A-V-GS08TR

Buy Now Datasheet
Diode Arrays - BAT54A-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54A-E3-08
Diode Arrays BAT54A-E3-08
DIODE ARRAY SCHOTTKY 30V SOT23

DIODE ARRAY SCHOTTKY 30V SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54A-E3-08
Schottky Diodes & Rectifiers BAT54A-E3-08
Schottky Diodes & Rectifiers 30 Volt 200mA Common Anode

Schottky Diodes & Rectifiers 30 Volt 200mA Common Anode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54A-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54A-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAT54A-E3-08
DIODE ARR SCHOTT 30V 200MA SOT23

DIODE ARR SCHOTT 30V 200MA SOT23

Supplier's Site
Diode, Schottky, 200Ma, 30V, Sot-23-3, Full Reel; Diode Configuration Vishay - 06X4379 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 200Ma, 30V, Sot-23-3, Full Reel; Diode Configuration Vishay
06X4379
Diode, Schottky, 200Ma, 30V, Sot-23-3, Full Reel; Diode Configuration Vishay 06X4379
DIODE, SCHOTTKY, 200MA, 30V, SOT-23-3, FULL REEL; Diode Configuration:Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Diode Case Style:SOT-23 RoHS Compliant: Yes

DIODE, SCHOTTKY, 200MA, 30V, SOT-23-3, FULL REEL; Diode Configuration:Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-BAT54A-E3-08 BAT54A-E3-08CT-ND 863486-BAT54A-E3-08 BAT54A-E3-08 BAT54A-E3-08 BAT54A-E3-08 06X4379
Product Name Schottky 0.2A 30V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BAT54A-E3-08 Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, 200Ma, 30V, Sot-23-3, Full Reel; Diode Configuration Vishay
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SC-59; SOT23 SOT23; SOT-23
RoHS Compliant RoHS RoHS
IO 0.2000 amps
Tj -55 C (-67 F) 125 C (257 F)
Arrangement Common Anode Common Anode
Unlock Full Specs
to access all available technical data