Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3
Manufacturer: Vishay
Win Source Part Number: 912857-BAT54-HE3-18
Series: Automotive, AEC-Q101
Features: Diode Schottky 30 V 200mA (DC) Surface Mount SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAT54
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAT54-HE3-18-ND, BAT54-HE3-18GITR, BAT54-HE3-18GICT
Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAT54-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAT54-HE3-18 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 200MA SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | BAT54-HE3-18GICT-ND | 912857-BAT54-HE3-18 | 2085-BAT54-HE3-18 | BAT54-HE3-18 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAT54-HE3-18 | Schottky 0.2A 30V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 125 C (257 F) | -55 C (-67 F) | ||
| Package | SOT23; SOT-23-3 | Tape and Reel | SOT23 | |
| RoHS Compliant | RoHS |