DIODE SCHOTTKY 30V 200MA SOT23-3
DIODE SCHOTTKY 30V 200MA SOT23-3
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3
Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAT54-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54-G3-08 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 200mA 30 Volt
DIODE SCHOTTKY 30V 200MA SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 112-BAT54-G3-08CT-ND | 280-BAT54-G3-08 | BAT54-G3-08 | BAT54-G3-08 |
| Product Name | Single Diodes | Schottky 0.2A 30V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 125 C (257 F) | -55 C (-67 F) | ||
| Package | Tape and Reel | SOT-23-3 | SOT23 | |
| RoHS Compliant | RoHS |