Vishay Precision Group Schottky 0.2A 30V Diode and Rectifier BAT54-E3-08

Description
Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAT54-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAT54-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 0.2A 30V Diode and Rectifier - 280-BAT54-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 30V Diode and Rectifier
280-BAT54-E3-08
Schottky 0.2A 30V Diode and Rectifier 280-BAT54-E3-08
Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAT54-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54-E3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAT54-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAT54-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54-E3-08CT-ND
Single Diodes BAT54-E3-08CT-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3

Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3

Buy Now Datasheet
Single Diodes - BAT54-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54-E3-08TR-ND
Single Diodes BAT54-E3-08TR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3

Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3

Buy Now Datasheet
Single Diodes - BAT54-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54-E3-08DKR-ND
Single Diodes BAT54-E3-08DKR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3

Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Single - BAT54-E3-08 - 863491-BAT54-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT54-E3-08
863491-BAT54-E3-08
Diodes, Rectifiers - Single - BAT54-E3-08 863491-BAT54-E3-08
Manufacturer: Vishay Win Source Part Number: 863491-BAT54-E3-08 Features: Diode Schottky 30 V 200mA (DC) Surface Mount SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAT54 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAT54-V-GS08, BAT54VGS08, BAT54-V-GS08CT, BAT54-V-GS08TR, BAT54-V-GS08DKR, BAT54-E3-08CT, BAT54-E3-08DKR, BAT54-V-GS08DKR-ND, BAT54-V-GS08TR-ND, BAT54-V-GS08CT-ND, BAT54-E3-08TR

Manufacturer: Vishay
Win Source Part Number: 863491-BAT54-E3-08
Features: Diode Schottky 30 V 200mA (DC) Surface Mount SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAT54
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAT54-V-GS08, BAT54VGS08, BAT54-V-GS08CT, BAT54-V-GS08TR, BAT54-V-GS08DKR, BAT54-E3-08CT, BAT54-E3-08DKR, BAT54-V-GS08DKR-ND, BAT54-V-GS08TR-ND, BAT54-V-GS08CT-ND, BAT54-E3-08TR

Buy Now Datasheet
Diode, Schottky, 200Ma, 30V, Sot-23-3, Full Reel; Diode Configuration Vishay - 06X4378 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 200Ma, 30V, Sot-23-3, Full Reel; Diode Configuration Vishay
06X4378
Diode, Schottky, 200Ma, 30V, Sot-23-3, Full Reel; Diode Configuration Vishay 06X4378
DIODE, SCHOTTKY, 200MA, 30V, SOT-23-3, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°CRoHS Compliant: Yes

DIODE, SCHOTTKY, 200MA, 30V, SOT-23-3, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°CRoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 30V, Sot-23; Diode Configuration Vishay - 89Y7024 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 30V, Sot-23; Diode Configuration Vishay
89Y7024
Diode, Schottky, 30V, Sot-23; Diode Configuration Vishay 89Y7024
DIODE, SCHOTTKY, 30V, SOT-23; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature Max:125°C; RoHS Compliant: Yes

DIODE, SCHOTTKY, 30V, SOT-23; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54-E3-08
Schottky Diodes & Rectifiers BAT54-E3-08
Schottky Diodes & Rectifiers 200mA 30 Volt

Schottky Diodes & Rectifiers 200mA 30 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAT54-E3-08
DIODE SCHOTTKY 30V 200MA SOT23-3

DIODE SCHOTTKY 30V 200MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-BAT54-E3-08 BAT54-E3-08CT-ND 863491-BAT54-E3-08 06X4378 89Y7024 BAT54-E3-08 BAT54-E3-08
Product Name Schottky 0.2A 30V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BAT54-E3-08 Diode, Schottky, 200Ma, 30V, Sot-23-3, Full Reel; Diode Configuration Vishay Diode, Schottky, 30V, Sot-23; Diode Configuration Vishay Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOT23; SOT-23-3 SOT-23-3
RoHS Compliant RoHS RoHS
IO 0.2000 amps
Tj -55 C (-67 F) 125 C (257 F) ? to 125 C (? to 257 F) ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data