Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 231572-BAT46W-V-GS08
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAT46W-V
Alternative Parts (Cross-Reference): BAT46W-V-GS18; BAT46ZFILM; BAT46W; BAT46W-TP;
Introduction Date: October 05, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Diode Small Signal Schottky 100V 0.15A 2-Pin SOD-123 T/R Product overview: BAT46W-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT46W-V-GS08 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 231572-BAT46W-V-GS08 | 280-BAT46W-V-GS08 |
| Product Name | Discrete Semiconductor Products | Schottky 100V 0.15A Diode and Rectifier |
| Package | Tape and Reel |