Vishay Intertechnology, Inc. Discrete Semiconductor Products BAT46W-GS08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 231571-BAT46W-GS08 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAT46W Alternative Parts (Cross-Reference): BAT46W; BAT46W-7; Introduction Date: April 02, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 231571-BAT46W-GS08 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAT46W Alternative Parts (Cross-Reference): BAT46W; BAT46W-7; Introduction Date: April 02, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231571-BAT46W-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231571-BAT46W-GS08
Discrete Semiconductor Products 231571-BAT46W-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 231571-BAT46W-GS08 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAT46W Alternative Parts (Cross-Reference): BAT46W; BAT46W-7; Introduction Date: April 02, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 231571-BAT46W-GS08
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAT46W
Alternative Parts (Cross-Reference): BAT46W; BAT46W-7;
Introduction Date: April 02, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
0.15A 100V Diode and Rectifier
280-BAT46W-GS08
0.15A 100V Diode and Rectifier 280-BAT46W-GS08
0.15A, 100V, SILICON, SIGNAL DIODE, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BAT46W-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT46W-GS08 can be used for catalog matching and distributor lookup.

0.15A, 100V, SILICON, SIGNAL DIODE, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BAT46W-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT46W-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 231571-BAT46W-GS08 280-BAT46W-GS08
Product Name Discrete Semiconductor Products 0.15A 100V Diode and Rectifier
Package Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSDH15K - Micross Components, Inc.
Specs
IFSM 40 amps
IF 400 mA
trr 2500 ns
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - 1PS70SB46,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers
Diodes, Rectifiers - Arrays - BAS28E6327HTSA1 - 108963-BAS28E6327HTSA1 - Win Source Electronics
Specs
Diode Type Standard
VF 1.25 volts
VR 80 volts
View Details
4 suppliers