DIODE SCHOTTKY 100V 150MA SOD123
DIODE SCHOTTKY 100V 150MA SOD123
Diode Schottky 100V 150mA (DC) Surface Mount SOD-123
Rectifier Diode, Schottky, 1 Element, 0.15A, 100V V(RRM), Silicon, GREEN PACKAGE-2 Product overview: BAT46W-G3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT46W-G3-18 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 100Volt 150mA 750mA
DIODE SCHOTTKY 100V 150MA SOD123
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 112-BAT46W-G3-18DKR-ND | 280-BAT46W-G3-18 | BAT46W-G3-18 | BAT46W-G3-18 |
| Product Name | Single Diodes | Schottky 0.15A 100V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 125 C (257 F) | -55 C (-67 F) | ||
| Package | Tape and Reel | SOD-123; SOD-123 | SOD-123 | |
| RoHS Compliant | RoHS |