Vishay Intertechnology, Inc. Single Diodes BAT46W-G3-08

Description
Diode Schottky 100V 150mA (DC) Surface Mount SOD-123
Request a Quote Datasheet
Description
Diode Schottky 100V 150mA (DC) Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-BAT46W-G3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 150mA (DC) Surface Mount SOD-123

Diode Schottky 100V 150mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 112-BAT46W-G3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 150mA (DC) Surface Mount SOD-123

Diode Schottky 100V 150mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 112-BAT46W-G3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 150mA (DC) Surface Mount SOD-123

Diode Schottky 100V 150mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Schottky 0.15A 100V Diode and Rectifier - 280-BAT46W-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.15A 100V Diode and Rectifier
280-BAT46W-G3-08
Schottky 0.15A 100V Diode and Rectifier 280-BAT46W-G3-08
Rectifier Diode, Schottky, 1 Element, 0.15A, 100V V(RRM), Silicon, GREEN PACKAGE-2 Product overview: BAT46W-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT46W-G3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.15A, 100V V(RRM), Silicon, GREEN PACKAGE-2 Product overview: BAT46W-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT46W-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT46W-G3-08
Schottky Diodes & Rectifiers BAT46W-G3-08
Schottky Diodes & Rectifiers 100Volt 150mA 750mA

Schottky Diodes & Rectifiers 100Volt 150mA 750mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT46W-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT46W-G3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAT46W-G3-08
DIODE SCHOTTKY 100V 150MA SOD123

DIODE SCHOTTKY 100V 150MA SOD123

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 112-BAT46W-G3-08DKR-ND 280-BAT46W-G3-08 BAT46W-G3-08 BAT46W-G3-08
Product Name Single Diodes Schottky 0.15A 100V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 125 C (257 F) -55 C (-67 F)
Package Tape and Reel SOD-123; SOD-123 SOD-123
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data