Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 805586-BAT46W-E3-18
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 150mA (DC)
Operating Temperature - Junction: 125°C (Maximum)
Supplier Device Package: SOD-123
Manufacturer Package: SOD-123
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 250mA
Current - Reverse Leakage at Vr: 5μA at 75V
Capacitance at Vr, F: 6pF at 1V, 1MHz
Diode Schottky 100V 150mA (DC) Surface Mount SOD-123
Diode Schottky 100V 150mA (DC) Surface Mount SOD-123
Diode Schottky 100V 150mA (DC) Surface Mount SOD-123
Diode Small Signal Schottky 100V 0.15A 2-Pin SOD-123 T/R Product overview: BAT46W-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT46W-E3-18 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 100V 150MA SOD123
DIODE SCHOTTKY 100V 150MA SOD123
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 805586-BAT46W-E3-18 | BAT46W-E3-18GITR-ND | 280-BAT46W-E3-18 | BAT46W-E3-18 | BAT46W-E3-18 |
| Product Name | Diodes, Rectifiers - Single - BAT46W-E3-18 | Single Diodes | Schottky 100V 0.15A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1 volts | 1 volts | 1 volts | ||
| Tj | 125 C (257 F) | 125 C (257 F) | -55 C (-67 F) | ||
| Package | Tape and Reel | SOD-123; SOD-123 | SOD-123 |