Vishay Precision Group Diodes, Rectifiers - Single - BAT46-TR BAT46-TR

Description
Manufacturer: Vishay Win Source Part Number: 117324-BAT46-TR Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 150mA (DC) Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 10pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 117324-BAT46-TR Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 150mA (DC) Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 10pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAT46-TR - 117324-BAT46-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT46-TR
117324-BAT46-TR
Diodes, Rectifiers - Single - BAT46-TR 117324-BAT46-TR
Manufacturer: Vishay Win Source Part Number: 117324-BAT46-TR Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 150mA (DC) Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 10pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 117324-BAT46-TR
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 150mA (DC)
Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 10pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - BAT46CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT46CT-ND
Single Diodes BAT46CT-ND
Diode Schottky 100V 150mA (DC) Through Hole DO-35 (DO-204AH)

Diode Schottky 100V 150mA (DC) Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Diodes - BAT46TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT46TR-ND
Single Diodes BAT46TR-ND
Diode Schottky 100V 150mA (DC) Through Hole DO-35 (DO-204AH)

Diode Schottky 100V 150mA (DC) Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Schottky 100V 0.15A Diode and Rectifier - 280-BAT46-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 0.15A Diode and Rectifier
280-BAT46-TR
Schottky 100V 0.15A Diode and Rectifier 280-BAT46-TR
Diode Small Signal Schottky 100V 0.15A 2-Pin DO-35 T/R Product overview: BAT46-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT46-TR can be used for catalog matching and distributor lookup.

Diode Small Signal Schottky 100V 0.15A 2-Pin DO-35 T/R Product overview: BAT46-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT46-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT46-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT46-TR
Discrete Semiconductor Products - Diodes - Rectifiers BAT46-TR
DIODE SCHOTTKY 100V 150MA DO35

DIODE SCHOTTKY 100V 150MA DO35

Supplier's Site
Schottky Rectifier, 150Ma, 100V, Do-35; Diode Configuration Vishay - 48F4713 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 150Ma, 100V, Do-35; Diode Configuration Vishay
48F4713
Schottky Rectifier, 150Ma, 100V, Do-35; Diode Configuration Vishay 48F4713
SCHOTTKY RECTIFIER, 150mA, 100V, DO-35; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Forward Surge Current:750mA; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 150mA, 100V, DO-35; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Forward Surge Current:750mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT46-TR
Schottky Diodes & Rectifiers BAT46-TR
Schottky Diodes & Rectifiers 100 Volt 150mA 750mA IFSM

Schottky Diodes & Rectifiers 100 Volt 150mA 750mA IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number 117324-BAT46-TR BAT46CT-ND 280-BAT46-TR BAT46-TR 48F4713 BAT46-TR
Product Name Diodes, Rectifiers - Single - BAT46-TR Single Diodes Schottky 100V 0.15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 150Ma, 100V, Do-35; Diode Configuration Vishay Schottky Diodes & Rectifiers
Life Cycle Stage Active Active
Package DO-35 Tape and Reel DO-35; DO-35
VF 0.4500 volts 0.4500 volts 1 volts
Tj 125 C (257 F) 125 C (257 F) -65 C (-85 F) ? to 125 C (? to 257 F)
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219456 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - HRISOPAC0404 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
Schottky barrier diode - BAT54XY,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
10 suppliers
B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details