Diode Schottky 100V 150mA (DC) Through Hole DO-35 (DO-204AH)
DIODE SCHOTTKY 100V 150MA DO35
Manufacturer: Vishay
Win Source Part Number: 1022155-BAT46-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 150mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 250mA
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 6pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
BAT46 Small Signal Schottky Diode Product overview: BAT46-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT46-TAP can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, 150mA, 100V, DO-35; Diode Configuration:Single
DIODE SCHOTTKY 100V 150MA DO35
Schottky Diodes & Rectifiers 100 Volt 150mA 750mA IFSM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 112-BAT46-TAPTB-ND | 1022155-BAT46-TAP | 280-BAT46-TAP | 18M1736 | BAT46-TAP | BAT46-TAP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAT46-TAP | Schottky Diode and Rectifier | Schottky Rectifier, 150Ma, 100V, Do-35; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) | 125 C (257 F) | -65 C (-85 F) | ? to 125 C (? to 257 F) | ||
| Life Cycle Stage | Active | Active | ||||
| Package | DO-35 | Tape and Reel | DO-35 | DO-35; DO-35 | ||
| VF | 1 volts | 1 volts | 1 volts | |||
| RoHS Compliant | RoHS | RoHS |