Vishay Intertechnology, Inc. Single Diodes BAT43WS-HE3-18

Description
DIODE SCHOTTKY 30V 200MA SOD323
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 200MA SOD323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-BAT43WS-HE3-18DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 200MA SOD323

DIODE SCHOTTKY 30V 200MA SOD323

Buy Now Datasheet
Single Diodes - 112-BAT43WS-HE3-18TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 112-BAT43WS-HE3-18CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 200MA SOD323

DIODE SCHOTTKY 30V 200MA SOD323

Buy Now Datasheet
Schottky 0.2A 30V Diode and Rectifier - 280-BAT43WS-HE3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 30V Diode and Rectifier
280-BAT43WS-HE3-18
Schottky 0.2A 30V Diode and Rectifier 280-BAT43WS-HE3-18
Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAT43WS-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT43WS-HE3-18 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAT43WS-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT43WS-HE3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT43WS-HE3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT43WS-HE3-18
Discrete Semiconductor Products - Diodes - Rectifiers BAT43WS-HE3-18
DIODE SCHOTTKY 30V 200MA SOD323

DIODE SCHOTTKY 30V 200MA SOD323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT43WS-HE3-18
Schottky Diodes & Rectifiers BAT43WS-HE3-18
Schottky Diodes & Rectifiers 30Volt 200mA 4A IFSM AUTO

Schottky Diodes & Rectifiers 30Volt 200mA 4A IFSM AUTO

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 112-BAT43WS-HE3-18DKR-ND 280-BAT43WS-HE3-18 BAT43WS-HE3-18 BAT43WS-HE3-18
Product Name Single Diodes Schottky 0.2A 30V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj 125 C (257 F) -55 C (-67 F)
Package Tape and Reel SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data