Vishay Precision Group Diode Configuration Vishay BAT43WS-E3-08.

Description
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:4A; Operating Temperature Max:125°C; Diode Case Style:SOD-323; No. of Pins:2Pins RoHS Compliant: No
Description
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:4A; Operating Temperature Max:125°C; Diode Case Style:SOD-323; No. of Pins:2Pins RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Vishay - 29AC2698 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Vishay
29AC2698
Diode Configuration Vishay 29AC2698
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:4A; Operating Temperature Max:125°C; Diode Case Style:SOD-323; No. of Pins:2Pins RoHS Compliant: No

Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:4A; Operating Temperature Max:125°C; Diode Case Style:SOD-323; No. of Pins:2Pins RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29AC2698
Product Name Diode Configuration Vishay
VF 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K100S - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12 volts
View Details
B48-2 and B48-2T Series B483E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCA18S120 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details