Diode Schottky 30V 200mA (DC) Surface Mount SOD-123
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123
Vishay BAT43W-E3-18 Diode
Vishay BAT43W-E3-18 Diode
Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAT43W-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT43W-E3-18 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 200MA SOD123
SCHOTTKY DIODE, 30V, 0.2A, SOD-123; Diode Configuration:Single
Schottky Diodes & Rectifiers 30Volt 200mA 4A IFSM
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | BAT43W-E3-18GITR-ND | 7003845P | 9189727 | 280-BAT43W-E3-18 | BAT43W-E3-18 | 06AC5775 | BAT43W-E3-18 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky 0.2A 30V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diode, 30V, 0.2A, Sod-123; Diode Configuration Vishay | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) | -55 C (-67 F) | ? to 125 C (? to 257 F) | ||||
| Package | SOD-123; SOD-123 | SOD-123; Sod-123 | Tape and Reel | SOD-123 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Rectifier Configuration / Technology | Schottky | ||||||
| trr | 5 ns |