Vishay Intertechnology, Inc. OEM Parts - OEM Parts (A - B) - BAT42WSVGS08 BAT42WSVGS08

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048225-BAT42WSVGS08 Length: 1.95 mm Forward Voltage: 1 V Peak Non-Repetitive Surge Current: 4 A Power Dissipation: 150 mW Forward Current: 200 mA Height: 1.05 mm Weight: 32.998845 mg Width: 1.5 mm Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): BAT42WSVGS08BAT42WS- V-GS08; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 30 V Peak Reverse Current: 500 nA Reverse Recovery Time: 5 ns Max Forward Surge Current (Ifsm): 4 A
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048225-BAT42WSVGS08 Length: 1.95 mm Forward Voltage: 1 V Peak Non-Repetitive Surge Current: 4 A Power Dissipation: 150 mW Forward Current: 200 mA Height: 1.05 mm Weight: 32.998845 mg Width: 1.5 mm Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): BAT42WSVGS08BAT42WS- V-GS08; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 30 V Peak Reverse Current: 500 nA Reverse Recovery Time: 5 ns Max Forward Surge Current (Ifsm): 4 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BAT42WSVGS08 - 1048225-BAT42WSVGS08 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BAT42WSVGS08
1048225-BAT42WSVGS08
OEM Parts - OEM Parts (A - B) - BAT42WSVGS08 1048225-BAT42WSVGS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048225-BAT42WSVGS08 Length: 1.95 mm Forward Voltage: 1 V Peak Non-Repetitive Surge Current: 4 A Power Dissipation: 150 mW Forward Current: 200 mA Height: 1.05 mm Weight: 32.998845 mg Width: 1.5 mm Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): BAT42WSVGS08BAT42WS- V-GS08; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 30 V Peak Reverse Current: 500 nA Reverse Recovery Time: 5 ns Max Forward Surge Current (Ifsm): 4 A

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048225-BAT42WSVGS08
Length: 1.95 mm
Forward Voltage: 1 V
Peak Non-Repetitive Surge Current: 4 A
Power Dissipation: 150 mW
Forward Current: 200 mA
Height: 1.05 mm
Weight: 32.998845 mg
Width: 1.5 mm
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): BAT42WSVGS08BAT42WS-V-GS08;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 30 V
Peak Reverse Current: 500 nA
Reverse Recovery Time: 5 ns
Max Forward Surge Current (Ifsm): 4 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1048225-BAT42WSVGS08
Product Name OEM Parts - OEM Parts (A - B) - BAT42WSVGS08
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose triple Schottky diode - BAS70VY-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: YG801C06R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.5800 volts
View Details
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS3005B-02V - BAS3005B-02V - Infineon Technologies AG
Specs
Life Cycle Stage discontinued
Package SC79
RoHS Compliant RoHS
View Details