Vishay Intertechnology, Inc. Single Diodes BAT42WS-HE3-08

Description
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323
Request a Quote Datasheet
Description
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-BAT42WS-HE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 112-BAT42WS-HE3-08CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 200MA SOD323

DIODE SCHOTTKY 30V 200MA SOD323

Buy Now Datasheet
Schottky 0.2A 30V Diode and Rectifier - 280-BAT42WS-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 30V Diode and Rectifier
280-BAT42WS-HE3-08
Schottky 0.2A 30V Diode and Rectifier 280-BAT42WS-HE3-08
Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAT42WS-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT42WS-HE3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAT42WS-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT42WS-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1109645-BAT42WS-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1109645-BAT42WS-HE3-08
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1109645-BAT42WS-HE3-08
Win Source Part Number: 1109645-BAT42WS-HE3- 08 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 15,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 650 mV @ 50 mA Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 500 nA @ 25 V Capacitance @ Vr, F: 7pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-BAT42WS-HE3-08TR ,BAT42WS-HE3-08-ND,1 12-BAT42WS-HE3-08DKR ,112-BAT42WS-HE3-08C T Base Product Number: BAT42

Win Source Part Number: 1109645-BAT42WS-HE3-08
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 15,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 50 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 500 nA @ 25 V
Capacitance @ Vr, F: 7pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-BAT42WS-HE3-08TR,BAT42WS-HE3-08-ND,112-BAT42WS-HE3-08DKR,112-BAT42WS-HE3-08CT
Base Product Number: BAT42

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT42WS-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT42WS-HE3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAT42WS-HE3-08
DIODE SCHOTTKY 30V 200MA SOD323

DIODE SCHOTTKY 30V 200MA SOD323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 112-BAT42WS-HE3-08TR-ND 280-BAT42WS-HE3-08 1109645-BAT42WS-HE3-08 BAT42WS-HE3-08
Product Name Single Diodes Schottky 0.2A 30V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj 125 C (257 F) -55 C (-67 F) 125 C (257 F)
Package Tape and Reel SOD-323; SC-76, SOD-323 SOD-323
RoHS Compliant RoHS
IO 0.2000 amps
Unlock Full Specs
to access all available technical data