Diode Schottky 30V 200mA (DC) Surface Mount SOD-323
Schottky Diodes & Rectifiers 30Volt 200mA 4A IFSM
DIODE SCHOTTKY 30V 200MA SOD323
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | BAT42WS-G3-18-ND | BAT42WS-G3-18 | BAT42WS-G3-18 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 125 C (257 F) |