Diode Schottky 30V 200mA (DC) Surface Mount SOD-323
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323
DIODE SCHOTTKY 30V 200MA SOD323
Schottky Diodes & Rectifiers 30Volt 200mA 4A IFSM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | BAT42WS-E3-18GICT-ND | BAT42WS-E3-18 | BAT42WS-E3-18 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) |