Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - BAT42WS-E3-08 BAT42WS-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 1022144-BAT42WS-E3-0 8 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 650mV @ 50mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 500nA @ 25V Capacitance @ Vr, F: 7pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1022144-BAT42WS-E3-0 8 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 650mV @ 50mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 500nA @ 25V Capacitance @ Vr, F: 7pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAT42WS-E3-08 - 1022144-BAT42WS-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT42WS-E3-08
1022144-BAT42WS-E3-08
Diodes, Rectifiers - Single - BAT42WS-E3-08 1022144-BAT42WS-E3-08
Manufacturer: Vishay Win Source Part Number: 1022144-BAT42WS-E3-0 8 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 650mV @ 50mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 500nA @ 25V Capacitance @ Vr, F: 7pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 1022144-BAT42WS-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 650mV @ 50mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 25V
Capacitance @ Vr, F: 7pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single Diodes - 112-BAT42WS-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 112-BAT42WS-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 112-BAT42WS-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Schottky 0.2A 30V Diode and Rectifier - 280-BAT42WS-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 30V Diode and Rectifier
280-BAT42WS-E3-08
Schottky 0.2A 30V Diode and Rectifier 280-BAT42WS-E3-08
Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAT42WS-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT42WS-E3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAT42WS-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT42WS-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT42WS-E3-08
Schottky Diodes & Rectifiers BAT42WS-E3-08
Schottky Diodes & Rectifiers 30Volt 200mA 4A IFSM

Schottky Diodes & Rectifiers 30Volt 200mA 4A IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT42WS-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT42WS-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAT42WS-E3-08
DIODE SCHOTTKY 30V 200MA SOD323

DIODE SCHOTTKY 30V 200MA SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 1022144-BAT42WS-E3-08 112-BAT42WS-E3-08TR-ND 280-BAT42WS-E3-08 BAT42WS-E3-08 BAT42WS-E3-08
Product Name Diodes, Rectifiers - Single - BAT42WS-E3-08 Single Diodes Schottky 0.2A 30V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Package SOD-323; SOD-323 Tape and Reel SOD-323; SOD-323-2 SOD-323
VF 0.6500 volts 0.6500 volts
trr 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRM20 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 7 amps
IF 330 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS70-06,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers