Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 231564-BAT42W-V-GS08
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAT42W-V
Alternative Parts (Cross-Reference): SMMSD701T1G; BAT42W-F; BAT43W-13;
Introduction Date: January 00, 1900
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Diode Small Signal Schottky 30V 0.2A 2-Pin SOD-123 T/R Product overview: BAT42W-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT42W-V-GS08 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 231564-BAT42W-V-GS08 | 280-BAT42W-V-GS08 |
| Product Name | Discrete Semiconductor Products | Schottky 30V 0.2A Diode and Rectifier |
| Package | Tape and Reel |