Vishay Intertechnology, Inc. Schottky 0.2A 30V Diode and Rectifier BAT42W-HE3-18

Description
Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAT42W-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAT42W-HE3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAT42W-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAT42W-HE3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 0.2A 30V Diode and Rectifier - 2085-BAT42W-HE3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 30V Diode and Rectifier
2085-BAT42W-HE3-18
Schottky 0.2A 30V Diode and Rectifier 2085-BAT42W-HE3-18
Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAT42W-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAT42W-HE3-18 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAT42W-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAT42W-HE3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAT42W-HE3-18 - 863477-BAT42W-HE3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT42W-HE3-18
863477-BAT42W-HE3-18
Diodes, Rectifiers - Single - BAT42W-HE3-18 863477-BAT42W-HE3-18
Manufacturer: Vishay Win Source Part Number: 863477-BAT42W-HE3-18 Series: Automotive, AEC-Q101 Features: Diode Schottky 30 V 200mA (DC) Surface Mount SOD-123 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: BAT42 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: Vishay
Win Source Part Number: 863477-BAT42W-HE3-18
Series: Automotive, AEC-Q101
Features: Diode Schottky 30 V 200mA (DC) Surface Mount SOD-123
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAT42
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now Datasheet
Single Diodes - BAT42W-HE3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT42W-HE3-18-ND
Single Diodes BAT42W-HE3-18-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123

Diode Schottky 30V 200mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT42W-HE3-18
Schottky Diodes & Rectifiers BAT42W-HE3-18
Schottky Diodes & Rectifiers 30Volt 200mA 4A IFSM AUTO

Schottky Diodes & Rectifiers 30Volt 200mA 4A IFSM AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT42W-HE3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT42W-HE3-18
Discrete Semiconductor Products - Diodes - Rectifiers BAT42W-HE3-18
DIODE SCHOTTKY 30V 200MA SOD123

DIODE SCHOTTKY 30V 200MA SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 2085-BAT42W-HE3-18 863477-BAT42W-HE3-18 BAT42W-HE3-18-ND BAT42W-HE3-18 BAT42W-HE3-18
Product Name Schottky 0.2A 30V Diode and Rectifier Diodes, Rectifiers - Single - BAT42W-HE3-18 Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
IO 0.2000 amps
Unlock Full Specs
to access all available technical data