Diode Schottky 30V 200mA (DC) Surface Mount SOD-123
DIODE SCHOTTKY 30V 200MA SOD123
Schottky Diodes & Rectifiers 30Volt 200mA 4A IFSM AUTO
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 112-BAT42W-HE3-08TR-ND | BAT42W-HE3-08 | BAT42W-HE3-08 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) |