Vishay Precision Group Diodes, Rectifiers - Single - BAT42W-E3-08 BAT42W-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 912844-BAT42W-E3-08 Features: Diode Schottky 30 V 200mA (DC) Surface Mount SOD-123 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: BAT42 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAT42WVGS08, BAT42W-V-GS08DKR, BAT42W-V-GS08DKR-ND, BAT42W-V-GS08, BAT42W-V-GS08CT-ND, BAT42W-E3-08DKR, BAT42W-E3-08TR, BAT42W-V-GS08TR, BAT42W-V-GS08TR-ND, BAT42W-E3-08CT, BAT42W-V-GS08CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 912844-BAT42W-E3-08 Features: Diode Schottky 30 V 200mA (DC) Surface Mount SOD-123 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: BAT42 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAT42WVGS08, BAT42W-V-GS08DKR, BAT42W-V-GS08DKR-ND, BAT42W-V-GS08, BAT42W-V-GS08CT-ND, BAT42W-E3-08DKR, BAT42W-E3-08TR, BAT42W-V-GS08TR, BAT42W-V-GS08TR-ND, BAT42W-E3-08CT, BAT42W-V-GS08CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAT42W-E3-08 - 912844-BAT42W-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT42W-E3-08
912844-BAT42W-E3-08
Diodes, Rectifiers - Single - BAT42W-E3-08 912844-BAT42W-E3-08
Manufacturer: Vishay Win Source Part Number: 912844-BAT42W-E3-08 Features: Diode Schottky 30 V 200mA (DC) Surface Mount SOD-123 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: BAT42 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAT42WVGS08, BAT42W-V-GS08DKR, BAT42W-V-GS08DKR-ND, BAT42W-V-GS08, BAT42W-V-GS08CT-ND, BAT42W-E3-08DKR, BAT42W-E3-08TR, BAT42W-V-GS08TR, BAT42W-V-GS08TR-ND, BAT42W-E3-08CT, BAT42W-V-GS08CT

Manufacturer: Vishay
Win Source Part Number: 912844-BAT42W-E3-08
Features: Diode Schottky 30 V 200mA (DC) Surface Mount SOD-123
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAT42
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAT42WVGS08, BAT42W-V-GS08DKR, BAT42W-V-GS08DKR-ND, BAT42W-V-GS08, BAT42W-V-GS08CT-ND, BAT42W-E3-08DKR, BAT42W-E3-08TR, BAT42W-V-GS08TR, BAT42W-V-GS08TR-ND, BAT42W-E3-08CT, BAT42W-V-GS08CT

Buy Now Datasheet
Single Diodes - BAT42W-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT42W-E3-08DKR-ND
Single Diodes BAT42W-E3-08DKR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123

Diode Schottky 30V 200mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - BAT42W-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT42W-E3-08TR-ND
Single Diodes BAT42W-E3-08TR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123

Diode Schottky 30V 200mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - BAT42W-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT42W-E3-08CT-ND
Single Diodes BAT42W-E3-08CT-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123

Diode Schottky 30V 200mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1808601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1808601
Schottky Diodes & Rectifiers 1808601
Vishay BAT42W-E3-08

Vishay BAT42W-E3-08

Supplier's Site
Schottky Diodes & Rectifiers - 1808208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1808208
Schottky Diodes & Rectifiers 1808208
Vishay BAT42W-E3-08

Vishay BAT42W-E3-08

Supplier's Site
Schottky Diodes & Rectifiers - 1808601P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1808601P
Schottky Diodes & Rectifiers 1808601P
Vishay BAT42W-E3-08

Vishay BAT42W-E3-08

Supplier's Site
Schottky 0.2A 30V Diode and Rectifier - 280-BAT42W-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 30V Diode and Rectifier
280-BAT42W-E3-08
Schottky 0.2A 30V Diode and Rectifier 280-BAT42W-E3-08
Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAT42W-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT42W-E3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAT42W-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT42W-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Schottky, 0.2A, 30V, Sod-123-2; Diode Configuration Vishay - 12X6447 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 0.2A, 30V, Sod-123-2; Diode Configuration Vishay
12X6447
Diode, Schottky, 0.2A, 30V, Sod-123-2; Diode Configuration Vishay 12X6447
DIODE, SCHOTTKY, 0.2A, 30V, SOD-123-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:4A; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes

DIODE, SCHOTTKY, 0.2A, 30V, SOD-123-2; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:4A; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 200Ma, 30V, Sod-123-2, Full Reel; Diode Configuration Vishay - 06X4377 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 200Ma, 30V, Sod-123-2, Full Reel; Diode Configuration Vishay
06X4377
Diode, Schottky, 200Ma, 30V, Sod-123-2, Full Reel; Diode Configuration Vishay 06X4377
DIODE, SCHOTTKY, 200MA, 30V, SOD-123-2, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:4A; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, SCHOTTKY, 200MA, 30V, SOD-123-2, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:4A; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT42W-E3-08
Schottky Diodes & Rectifiers BAT42W-E3-08
Schottky Diodes & Rectifiers 30Volt 200mA 4A IFSM

Schottky Diodes & Rectifiers 30Volt 200mA 4A IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT42W-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT42W-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAT42W-E3-08
DIODE SCHOTTKY 30V 200MA SOD123

DIODE SCHOTTKY 30V 200MA SOD123

Supplier's Site
Diode Small Signal Schottky 30V 0.2A 2-Pin SOD-123 T/R - 884-BAT42W-E3-08 - Utmel Electronic Limited
Hong Kong, China
Diode Small Signal Schottky 30V 0.2A 2-Pin SOD-123 T/R
884-BAT42W-E3-08
Diode Small Signal Schottky 30V 0.2A 2-Pin SOD-123 T/R 884-BAT42W-E3-08
Diode Small Signal Schottky 30V 0.2A 2-Pin SOD-123 T/R

Diode Small Signal Schottky 30V 0.2A 2-Pin SOD-123 T/R

Supplier's Site
Single Diodes - BAT42W-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT42W-E3-08
Single Diodes BAT42W-E3-08
DIODE SCHOTTKY 30V 200MA SOD123

DIODE SCHOTTKY 30V 200MA SOD123

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 912844-BAT42W-E3-08 BAT42W-E3-08DKR-ND 1808601 280-BAT42W-E3-08 12X6447 06X4377 BAT42W-E3-08 BAT42W-E3-08 884-BAT42W-E3-08 BAT42W-E3-08
Product Name Diodes, Rectifiers - Single - BAT42W-E3-08 Single Diodes Schottky Diodes & Rectifiers Schottky 0.2A 30V Diode and Rectifier Diode, Schottky, 0.2A, 30V, Sod-123-2; Diode Configuration Vishay Diode, Schottky, 200Ma, 30V, Sod-123-2, Full Reel; Diode Configuration Vishay Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode Small Signal Schottky 30V 0.2A 2-Pin SOD-123 T/R Single Diodes
Package SOD-123; SOD-123 SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
Tj 125 C (257 F) -55 C (-67 F) ? to 125 C (? to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
RoHS Compliant RoHS RoHS RoHS RoHS
IO 0.2000 amps
VF 1 volts 1 volts 0.6500 volts 0.6500 volts 0.6500 volts
Unlock Full Specs
to access all available technical data