Diode Schottky 30V 200mA (DC) Through Hole DO-35 (DO-204AH)
Diode Schottky 30V 200mA (DC) Through Hole DO-35 (DO-204AH)
Win Source Part Number: 1012468-BAT42-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 10,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 50 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 500 nA @ 25 V
Capacitance @ Vr, F: 7pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BAT42CT,BAT42TR
Base Product Number: BAT42
DIODE 0.2 A, 30 V, SILICON, SIGNAL DIODE, DO-35, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-2, Signal Diode Product overview: BAT42-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT42-TR can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, 200mA 30V DO-35; Diode Configuration:Single
SCHOTTKY RECTIFIER, 200mA 30V DO-35; Diode Configuration:Single
DIODE SCHOTTKY 30V 200MA DO35
Schottky Diodes & Rectifiers 10mA 30 Volt
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | BAT42TR-ND | 1012468-BAT42-TR | 280-BAT42-TR | 55R1190 | BAT42-TR | BAT42-TR |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 0.2 A 30 V Diode and Rectifier | Schottky Rectifier, 200Ma 30V Do-35; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) | 125 C (257 F) | -65 C (-85 F) | ? to 125 C (? to 257 F) | ||
| Package | DO-204AH, DO-35, Axial | Tape and Reel | DO-35 | DO-35; DO-35 | ||
| VF | 0.6500 volts | 1 volts | 0.6500 volts | |||
| trr | 5 ns | |||||
| RoHS Compliant | RoHS |