Diode Small Signal Schottky 100V 0.1A 2-Pin DO-35 Ammo Product overview: BAT41-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT41-TAP can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 100V 100MA DO35
Diode Schottky 100V 100mA (DC) Through Hole DO-35 (DO-204AH)
Schottky Diodes & Rectifiers 100 Volt 100mA 750 mA IFSM
SCHOTTKY RECTIFIER, 100mA, 100V, DO-35, FULL REEL; Diode Configuration:Single
DIODE SCHOTTKY 100V 100MA DO35
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 280-BAT41-TAP | 112-BAT41-TAPCT-ND | BAT41-TAP | 18M1733 | BAT41-TAP |
| Product Name | Schottky 100V 0.1A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rectifier, 100Ma, 100V, Do-35, Full Reel; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DO-35; DO-35 | DO-204AH | DO-35 | |
| RoHS Compliant | RoHS | RoHS | |||
| IO | 0.1000 amps | ||||
| Tj | -65 C (-85 F) | 125 C (257 F) | |||
| Rectifier Configuration / Technology | Schottky |