Diode Small Signal Schottky 50V 0.2A 2-Pin Mini-MELF SOD-80 T/R Product overview: BAS86-M-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS86-M-18 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 50V 200MA SOD80
Diode Schottky 50V 200mA Surface Mount SOD-80 MiniMELF
DIODE SCHOT 50V 200MA SOD80
Schottky Diodes & Rectifiers SCHOTTKY DIODES SOD80 MINIMELF-e2-M
DIODE SCHOT 50V 200MA SOD80
DIODE SCHOT 50V 200MA SOD80
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-BAS86-M-18 | 112-BAS86-M-18DKR-ND | BAS86-M-18 | BAS86-M-18 | BAS86-M-18 |
| Product Name | Schottky 50V 0.2A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 | ||
| RoHS Compliant | RoHS | ||||
| IO | 0.2000 amps | ||||
| Tj | -65 C (-85 F) | 125 C (257 F) | |||
| VF | 0.9000 volts | 0.9000 volts |